Industrial Combustion, LLC Industrial Burner V Series

Description
Suitable for firetube, watertube and cost iron boilers; the V series features a unique aerodynamic air damper design which permits accurate air-to-fuel settings for maximum combustion efficiency. The standard V series offers natural gas, propane gas, pressure atomized #2 oil and combination gas/oil fuel options at capacities from 1,300,000 to 16,800,000 Btu/hour. The low NOx V series offers natural gas, propane gas, pressure atomized #2 oil, and combination gas/oil fuel options at capacities from 1,300,000 to 14,700,000 Btu/hour. Through the use of advanced technology, the V series offers high turndown up to 10:1 on natural gas, and low emission capabilities with turndown up to 5:1. Features Include: Natural gas, propane gas, pressure atomized #2 oil and combination gas/oil fuel options Cam trim with 14-point adjustment range for consistent air/fuel ratios Parallel positioning available for optimal control throughout the firing range Up to 10:1 turndown on natural gas and optional low NOx with up to 5:1 turndown Unique aerodynamic air damper design for optimal flow control Forced draft for clean and efficient combustion Top or rear mount panel options Induced FGR FGR modulating valve FGR shutoff valve Cam trim with 14-point adjustment range on FGR No. 2 oil capability for back-up fuel UL & cUL listed
Datasheet
Description
Suitable for firetube, watertube and cost iron boilers; the V series features a unique aerodynamic air damper design which permits accurate air-to-fuel settings for maximum combustion efficiency. The standard V series offers natural gas, propane gas, pressure atomized #2 oil and combination gas/oil fuel options at capacities from 1,300,000 to 16,800,000 Btu/hour. The low NOx V series offers natural gas, propane gas, pressure atomized #2 oil, and combination gas/oil fuel options at capacities from 1,300,000 to 14,700,000 Btu/hour. Through the use of advanced technology, the V series offers high turndown up to 10:1 on natural gas, and low emission capabilities with turndown up to 5:1. Features Include: Natural gas, propane gas, pressure atomized #2 oil and combination gas/oil fuel options Cam trim with 14-point adjustment range for consistent air/fuel ratios Parallel positioning available for optimal control throughout the firing range Up to 10:1 turndown on natural gas and optional low NOx with up to 5:1 turndown Unique aerodynamic air damper design for optimal flow control Forced draft for clean and efficient combustion Top or rear mount panel options Induced FGR FGR modulating valve FGR shutoff valve Cam trim with 14-point adjustment range on FGR No. 2 oil capability for back-up fuel UL & cUL listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Burner - V Series - Industrial Combustion, LLC
Monroe, WI, USA
Industrial Burner
V Series
Industrial Burner V Series
Suitable for firetube, watertube and cost iron boilers; the V series features a unique aerodynamic air damper design which permits accurate air-to-fuel settings for maximum combustion efficiency. The standard V series offers natural gas, propane gas, pressure atomized #2 oil and combination gas/oil fuel options at capacities from 1,300,000 to 16,800,000 Btu/hour. The low NOx V series offers natural gas, propane gas, pressure atomized #2 oil, and combination gas/oil fuel options at capacities from 1,300,000 to 14,700,000 Btu/hour. Through the use of advanced technology, the V series offers high turndown up to 10:1 on natural gas, and low emission capabilities with turndown up to 5:1. Features Include: Natural gas, propane gas, pressure atomized #2 oil and combination gas/oil fuel options Cam trim with 14-point adjustment range for consistent air/fuel ratios Parallel positioning available for optimal control throughout the firing range Up to 10:1 turndown on natural gas and optional low NOx with up to 5:1 turndown Unique aerodynamic air damper design for optimal flow control Forced draft for clean and efficient combustion Top or rear mount panel options Induced FGR FGR modulating valve FGR shutoff valve Cam trim with 14-point adjustment range on FGR No. 2 oil capability for back-up fuel UL & cUL listed
Suitable for firetube, watertube and cost iron boilers; the V series features a unique aerodynamic air damper design which permits accurate air-to-fuel settings for maximum combustion efficiency. The standard V series offers natural gas, propane gas, pressure atomized #2 oil and combination gas/oil fuel options at capacities from 1,300,000 to 16,800,000 Btu/hour. The low NOx V series offers natural gas, propane gas, pressure atomized #2 oil, and combination gas/oil fuel options at capacities from 1,300,000 to 14,700,000 Btu/hour. Through the use of advanced technology, the V series offers high turndown up to 10:1 on natural gas, and low emission capabilities with turndown up to 5:1.

Features Include:

  • Natural gas, propane gas, pressure atomized #2 oil and combination gas/oil fuel options
  • Cam trim with 14-point adjustment range for consistent air/fuel ratios
  • Parallel positioning available for optimal control throughout the firing range
  • Up to 10:1 turndown on natural gas and optional low NOx with up to 5:1 turndown
  • Unique aerodynamic air damper design for optimal flow control
  • Forced draft for clean and efficient combustion
  • Top or rear mount panel options
  • Induced FGR
  • FGR modulating valve
  • FGR shutoff valve
  • Cam trim with 14-point adjustment range on FGR
  • No. 2 oil capability for back-up fuel
  • UL & cUL listed
Supplier's Site Datasheet

Technical Specifications

  Industrial Combustion, LLC
Product Category Burners
Product Number V Series
Product Name Industrial Burner
Burner Type Nozzle Mixing
Application Firetube/Watertube
Combustion Fuel Natural Gas (optional feature); Light Oil (optional feature); Propane (optional feature)
Firing Indirect
Convection Forced
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Burner - LNE Series - Industrial Combustion, LLC
Industrial Combustion, LLC
Specs
Burner Type Nozzle Mixing
Application Firetube/Firebox/Watertube
Combustion Fuel Natural Gas (optional feature); Light Oil (optional feature); Propane (optional feature)
View Details
Detroit Radiant Products Company
Specs
Burner Type Radiant / Infrared
Application Commonly Used in Gas Barbecues And Ranges
Combustion Fuel Natural Gas (optional feature); Propane (optional feature)
View Details