Cleaver-Brooks Boiler Feed and Recovery System Condensate Return System

Description
Condensate Return System, built with dependable, long lasting components. Standard compact and custom systems are available with numerous options. Systems are constructed with a top-pull out design to help avoid the hassle of draining your tank and the costly expense of isolation valves. Features: Simplex & Duplex Units Carbon & Stainless Steel Tanks Standard Unit factory wired for 1/60/230v operation 3 Phase operation also available Optional Control Panel Available Pump is immersion style for top pull out design Standard Tank sizes are: 10, 15, 25, 35 Gallon—Larger and custom sizes are also available.
Datasheet
Description
Condensate Return System, built with dependable, long lasting components. Standard compact and custom systems are available with numerous options. Systems are constructed with a top-pull out design to help avoid the hassle of draining your tank and the costly expense of isolation valves. Features: Simplex & Duplex Units Carbon & Stainless Steel Tanks Standard Unit factory wired for 1/60/230v operation 3 Phase operation also available Optional Control Panel Available Pump is immersion style for top pull out design Standard Tank sizes are: 10, 15, 25, 35 Gallon—Larger and custom sizes are also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boiler Feed and Recovery System - Condensate Return System - Cleaver-Brooks
Thomasville, GA, United States
Boiler Feed and Recovery System
Condensate Return System
Boiler Feed and Recovery System Condensate Return System
Condensate Return System, built with dependable, long lasting components. Standard compact and custom systems are available with numerous options. Systems are constructed with a top-pull out design to help avoid the hassle of draining your tank and the costly expense of isolation valves. Features: Simplex & Duplex Units Carbon & Stainless Steel Tanks Standard Unit factory wired for 1/60/230v operation 3 Phase operation also available Optional Control Panel Available Pump is immersion style for top pull out design Standard Tank sizes are: 10, 15, 25, 35 Gallon—Larger and custom sizes are also available.

Condensate Return System, built with dependable, long lasting components. Standard compact and custom systems are available with numerous options. Systems are constructed with a top-pull out design to help avoid the hassle of draining your tank and the costly expense of isolation valves.

Features:

  • Simplex & Duplex Units
  • Carbon & Stainless Steel Tanks
  • Standard Unit factory wired for 1/60/230v operation
    • 3 Phase operation also available
  • Optional Control Panel Available
  • Pump is immersion style for top pull out design
  • Standard Tank sizes are: 10, 15, 25, 35 Gallon—Larger and custom sizes are also available.
Supplier's Site Datasheet

Technical Specifications

  Cleaver-Brooks
Product Category Liquid Handling Pumps
Product Number Condensate Return System
Product Name Boiler Feed and Recovery System
Pump Type Condensate Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details