Cleaner's Supply, Inc. Knapsack/Bag Webbing 2" - Brown WEB2BR

Description
Use for making durable handles on many types of tote bags and knapsacks.
Description
Use for making durable handles on many types of tote bags and knapsacks.

Suppliers

Company
Product
Description
Supplier Links
Knapsack/Bag Webbing 2
Conklin, NY, USA
Knapsack/Bag Webbing 2" - Brown
WEB2BR
Knapsack/Bag Webbing 2" - Brown WEB2BR
Use for making durable handles on many types of tote bags and knapsacks.

Use for making durable handles on many types of tote bags and knapsacks.

Supplier's Site

Technical Specifications

  Cleaner's Supply, Inc.
Product Category Cordage, Rope, and Webbing
Product Number WEB2BR
Product Name Knapsack/Bag Webbing 2" - Brown
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 1835835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.20 inch (5 mm)
Length 82.0 yd (75 m)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Rope or Cordage
Material Synthetic
Applications Electrical
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
TQ12 Xtra Diameter (mm) 52 - 301205202200041 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Olefin
Applications Marine; Mooring and towage.
View Details