Cleaner's Supply, Inc. Knapsack/Bag Webbing 1" - Brown WEB1BR

Description
Use for making durable handles on many types of tote bags and knapsacks. Actual color not shown.
Description
Use for making durable handles on many types of tote bags and knapsacks. Actual color not shown.

Suppliers

Company
Product
Description
Supplier Links
Knapsack/Bag Webbing 1
Conklin, NY, USA
Knapsack/Bag Webbing 1" - Brown
WEB1BR
Knapsack/Bag Webbing 1" - Brown WEB1BR
Use for making durable handles on many types of tote bags and knapsacks. Actual color not shown.

Use for making durable handles on many types of tote bags and knapsacks. Actual color not shown.

Supplier's Site

Technical Specifications

  Cleaner's Supply, Inc.
Product Category Cordage, Rope, and Webbing
Product Number WEB1BR
Product Name Knapsack/Bag Webbing 1" - Brown
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 2479098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.39 inch (10 mm)
Length 54.7 yd (50 m)
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Rope or Cordage
Material Synthetic
Applications Electrical
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 32 - 300303202200010 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Width / OD 1.26 inch (32 mm)
View Details