Cleaner's Supply, Inc. Breathable Sweater Bags - 14" x 18" SW300

Description
Give your packaging some pop with these breathable sweater bags. Made of 2.8-mil vinyl on one side and non-woven polypropylene on the other, these impressive-looking bags feature snap closures and a convenient hanger hole. Size: 14" x 18".
Description
Give your packaging some pop with these breathable sweater bags. Made of 2.8-mil vinyl on one side and non-woven polypropylene on the other, these impressive-looking bags feature snap closures and a convenient hanger hole. Size: 14" x 18".

Suppliers

Company
Product
Description
Supplier Links
Breathable Sweater Bags - 14
Conklin, NY, USA
Breathable Sweater Bags - 14" x 18"
SW300
Breathable Sweater Bags - 14" x 18" SW300
Give your packaging some pop with these breathable sweater bags. Made of 2.8-mil vinyl on one side and non-woven polypropylene on the other, these impressive-looking bags feature snap closures and a convenient hanger hole. Size: 14" x 18".

Give your packaging some pop with these breathable sweater bags. Made of 2.8-mil vinyl on one side and non-woven polypropylene on the other, these impressive-looking bags feature snap closures and a convenient hanger hole. Size: 14" x 18".

Supplier's Site

Technical Specifications

  Cleaner's Supply, Inc.
Product Category Industrial Containers
Product Number SW300
Product Name Breathable Sweater Bags - 14" x 18"
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 4.72 inch (120 mm)
View Details