Cleaner's Supply, Inc. Shirt Bags Clear / Plain Top 10" x 16" PY1

Description
These easy-to-use, Plain Top 10" X 16" Shirt Bags are made of durable, clear plastic that hold up under high production. Easily detached from a convenient hangable header card, these bags keep your shirt area neat and organized. 100 bags per header card, 2,000 per box.
Description
These easy-to-use, Plain Top 10" X 16" Shirt Bags are made of durable, clear plastic that hold up under high production. Easily detached from a convenient hangable header card, these bags keep your shirt area neat and organized. 100 bags per header card, 2,000 per box.

Suppliers

Company
Product
Description
Supplier Links
Shirt Bags Clear / Plain Top 10
Conklin, NY, USA
Shirt Bags Clear / Plain Top 10" x 16"
PY1
Shirt Bags Clear / Plain Top 10" x 16" PY1
These easy-to-use, Plain Top 10" X 16" Shirt Bags are made of durable, clear plastic that hold up under high production. Easily detached from a convenient hangable header card, these bags keep your shirt area neat and organized. 100 bags per header card, 2,000 per box.

These easy-to-use, Plain Top 10" X 16" Shirt Bags are made of durable, clear plastic that hold up under high production. Easily detached from a convenient hangable header card, these bags keep your shirt area neat and organized. 100 bags per header card, 2,000 per box.

Supplier's Site

Technical Specifications

  Cleaner's Supply, Inc.
Product Category Industrial Containers
Product Number PY1
Product Name Shirt Bags Clear / Plain Top 10" x 16"
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Laptop Bags - 2740322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Polyester
Width 11.02 inch (280 mm)
View Details