Cleaner's Supply, Inc. Breathable Pillow Bags - King Size - 20" x 38" x 2 1/2" PIL2

Description
Breathable Pillow Bags keep it fresh. If you process pillows, add this premium touch. Made of vinyl and non-woven breathable material, these pillow bags let fresh air in but help keep moisture out. Two zipper sliders for quick access on three sides make loading and unloading easier.
Description
Breathable Pillow Bags keep it fresh. If you process pillows, add this premium touch. Made of vinyl and non-woven breathable material, these pillow bags let fresh air in but help keep moisture out. Two zipper sliders for quick access on three sides make loading and unloading easier.

Suppliers

Company
Product
Description
Supplier Links
Breathable Pillow Bags - King Size - 20
Conklin, NY, USA
Breathable Pillow Bags - King Size - 20" x 38" x 2 1/2"
PIL2
Breathable Pillow Bags - King Size - 20" x 38" x 2 1/2" PIL2
Breathable Pillow Bags keep it fresh. If you process pillows, add this premium touch. Made of vinyl and non-woven breathable material, these pillow bags let fresh air in but help keep moisture out. Two zipper sliders for quick access on three sides make loading and unloading easier.

Breathable Pillow Bags keep it fresh. If you process pillows, add this premium touch. Made of vinyl and non-woven breathable material, these pillow bags let fresh air in but help keep moisture out. Two zipper sliders for quick access on three sides make loading and unloading easier.

Supplier's Site

Technical Specifications

  Cleaner's Supply, Inc.
Product Category Industrial Containers
Product Number PIL2
Product Name Breathable Pillow Bags - King Size - 20" x 38" x 2 1/2"
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Compartment Boxes - 1016539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Ps
Height 1.18 inch (30 mm)
View Details