Cleaner's Supply, Inc. Laundry Bag with Strap 30" x 40" Navy LBS1NV

Description
Our extra large 30" X 40" Roughneck® Solid Color Laundry Bag with black side strap is made of a consistent, heavyweight Polyester that is durable, long-lasting, and tear-resistant. Also featuring consistent colors each time you order, convenient drawstring and self-locking closure. This Laundry Bag is the best quality on the market. Please note: actual color may vary from picture due to computer setting variances
Description
Our extra large 30" X 40" Roughneck® Solid Color Laundry Bag with black side strap is made of a consistent, heavyweight Polyester that is durable, long-lasting, and tear-resistant. Also featuring consistent colors each time you order, convenient drawstring and self-locking closure. This Laundry Bag is the best quality on the market. Please note: actual color may vary from picture due to computer setting variances

Suppliers

Company
Product
Description
Supplier Links
Laundry Bag with Strap 30
Conklin, NY, USA
Laundry Bag with Strap 30" x 40" Navy
LBS1NV
Laundry Bag with Strap 30" x 40" Navy LBS1NV
Our extra large 30" X 40" Roughneck® Solid Color Laundry Bag with black side strap is made of a consistent, heavyweight Polyester that is durable, long-lasting, and tear-resistant. Also featuring consistent colors each time you order, convenient drawstring and self-locking closure. This Laundry Bag is the best quality on the market. Please note: actual color may vary from picture due to computer setting variances

Our extra large 30" X 40" Roughneck® Solid Color Laundry Bag with black side strap is made of a consistent, heavyweight Polyester that is durable, long-lasting, and tear-resistant. Also featuring consistent colors each time you order, convenient drawstring and self-locking closure. This Laundry Bag is the best quality on the market. Please note: actual color may vary from picture due to computer setting variances

Supplier's Site

Technical Specifications

  Cleaner's Supply, Inc.
Product Category Industrial Containers
Product Number LBS1NV
Product Name Laundry Bag with Strap 30" x 40" Navy
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 2842335 - RS Components, Ltd.
Specs
Container Type Bag
Width 4.02 inch (102 mm)
View Details