Cleaner's Supply, Inc. Laundry Bag with Strap 30"x 40" Black LBS1BK

Description
Our extra large 30" X 40" Roughneck® Solid Color Laundry Bag with black side strap is made of a consistent, heavyweight Polyester that is durable, long-lasting, and tear-resistant. Also featuring consistent colors each time you order, convenient drawstring and self-locking closure. This Laundry Bag is the best quality on the market. Please note: actual color may vary from picture due to computer setting variances
Description
Our extra large 30" X 40" Roughneck® Solid Color Laundry Bag with black side strap is made of a consistent, heavyweight Polyester that is durable, long-lasting, and tear-resistant. Also featuring consistent colors each time you order, convenient drawstring and self-locking closure. This Laundry Bag is the best quality on the market. Please note: actual color may vary from picture due to computer setting variances

Suppliers

Company
Product
Description
Supplier Links
Laundry Bag with Strap 30
Conklin, NY, USA
Laundry Bag with Strap 30"x 40" Black
LBS1BK
Laundry Bag with Strap 30"x 40" Black LBS1BK
Our extra large 30" X 40" Roughneck® Solid Color Laundry Bag with black side strap is made of a consistent, heavyweight Polyester that is durable, long-lasting, and tear-resistant. Also featuring consistent colors each time you order, convenient drawstring and self-locking closure. This Laundry Bag is the best quality on the market. Please note: actual color may vary from picture due to computer setting variances

Our extra large 30" X 40" Roughneck® Solid Color Laundry Bag with black side strap is made of a consistent, heavyweight Polyester that is durable, long-lasting, and tear-resistant. Also featuring consistent colors each time you order, convenient drawstring and self-locking closure. This Laundry Bag is the best quality on the market. Please note: actual color may vary from picture due to computer setting variances

Supplier's Site

Technical Specifications

  Cleaner's Supply, Inc.
Product Category Industrial Containers
Product Number LBS1BK
Product Name Laundry Bag with Strap 30"x 40" Black
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Laptop Bags - 9181206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Nylon
Height 16.5 inch (419 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details