Cleaner's Supply, Inc. Laundry Bag 30" x 40" Fluorescent Green LB1FG

Description
Our extra large 30" X 40" Roughneck® Solid Color Laundry Bag is made of a consistent, heavyweight Polyester that is durable, long-lasting, and tear-resistant. Also featuring consistent colors each time you order, convenient drawstring and self-locking closure. This Laundry Bag is the best quality on the market. Please note: actual color may vary from picture due to computer setting variances.
Description
Our extra large 30" X 40" Roughneck® Solid Color Laundry Bag is made of a consistent, heavyweight Polyester that is durable, long-lasting, and tear-resistant. Also featuring consistent colors each time you order, convenient drawstring and self-locking closure. This Laundry Bag is the best quality on the market. Please note: actual color may vary from picture due to computer setting variances.

Suppliers

Company
Product
Description
Supplier Links
Laundry Bag 30
Conklin, NY, USA
Laundry Bag 30" x 40" Fluorescent Green
LB1FG
Laundry Bag 30" x 40" Fluorescent Green LB1FG
Our extra large 30" X 40" Roughneck® Solid Color Laundry Bag is made of a consistent, heavyweight Polyester that is durable, long-lasting, and tear-resistant. Also featuring consistent colors each time you order, convenient drawstring and self-locking closure. This Laundry Bag is the best quality on the market. Please note: actual color may vary from picture due to computer setting variances.

Our extra large 30" X 40" Roughneck® Solid Color Laundry Bag is made of a consistent, heavyweight Polyester that is durable, long-lasting, and tear-resistant. Also featuring consistent colors each time you order, convenient drawstring and self-locking closure. This Laundry Bag is the best quality on the market. Please note: actual color may vary from picture due to computer setting variances.

Supplier's Site

Technical Specifications

  Cleaner's Supply, Inc.
Product Category Industrial Containers
Product Number LB1FG
Product Name Laundry Bag 30" x 40" Fluorescent Green
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Boxes - 1783339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Co-polymer
Volume Capacity 17.17 gallons (65 liters)
View Details