Cleaner's Supply, Inc. Comforter Bag 24" x 27" x 8" COMF24

Description
Made of 4 gauge clear vinyl with a white nylon zipper and breathable side panels. Carrying handle on top. Only sold in packs of 12.
Description
Made of 4 gauge clear vinyl with a white nylon zipper and breathable side panels. Carrying handle on top. Only sold in packs of 12.

Suppliers

Company
Product
Description
Supplier Links
Comforter Bag 24
Conklin, NY, USA
Comforter Bag 24" x 27" x 8"
COMF24
Comforter Bag 24" x 27" x 8" COMF24
Made of 4 gauge clear vinyl with a white nylon zipper and breathable side panels. Carrying handle on top. Only sold in packs of 12.

Made of 4 gauge clear vinyl with a white nylon zipper and breathable side panels. Carrying handle on top. Only sold in packs of 12.

Supplier's Site

Technical Specifications

  Cleaner's Supply, Inc.
Product Category Industrial Containers
Product Number COMF24
Product Name Comforter Bag 24" x 27" x 8"
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details