Cleaner's Supply, Inc. Plain Converta Bag® Long 25" x 54" Custom Printed - Green CNVB300GN

Description
Reusable Custom Printed Converta Bags® assure customers you're thinking green, while giving them a versatile Counter Bag that converts into a garment bag for their pick-up order. Personalize your Converta Bags with your company name or logo. One or two color process available with 19 ink colors to choose from. Please Note: An additional charge will be applied if you choose a second ink color. No extra charges for plates, set up or shipping. Provide our custom bag department with your camera ready artwork or logo - or choose one of our font choices. These 25" X 28" heavy weight, RoughNeck⢠Converta Bags will be screen printed exclusively for you at our on-site, state-of-the-art screen printing facility. Maximum imprint size 12 3/4" X 17" using one color or 12 3/4" x 15" using two colors. Minimum purchase of 50 bags. Please Note: Custom products cannot be ordered on line, please contact our Custom Department @ 1-800-531-2943 x 250. Bag and ink color may vary from picture due to computer setting variances. Sample print shown in photo.
Description
Reusable Custom Printed Converta Bags® assure customers you're thinking green, while giving them a versatile Counter Bag that converts into a garment bag for their pick-up order. Personalize your Converta Bags with your company name or logo. One or two color process available with 19 ink colors to choose from. Please Note: An additional charge will be applied if you choose a second ink color. No extra charges for plates, set up or shipping. Provide our custom bag department with your camera ready artwork or logo - or choose one of our font choices. These 25" X 28" heavy weight, RoughNeck⢠Converta Bags will be screen printed exclusively for you at our on-site, state-of-the-art screen printing facility. Maximum imprint size 12 3/4" X 17" using one color or 12 3/4" x 15" using two colors. Minimum purchase of 50 bags. Please Note: Custom products cannot be ordered on line, please contact our Custom Department @ 1-800-531-2943 x 250. Bag and ink color may vary from picture due to computer setting variances. Sample print shown in photo.

Suppliers

Company
Product
Description
Supplier Links
Plain Converta Bag® Long 25
Conklin, NY, USA
Plain Converta Bag® Long 25" x 54" Custom Printed - Green
CNVB300GN
Plain Converta Bag® Long 25" x 54" Custom Printed - Green CNVB300GN
Reusable Custom Printed Converta Bags® assure customers you're thinking green, while giving them a versatile Counter Bag that converts into a garment bag for their pick-up order. Personalize your Converta Bags with your company name or logo. One or two color process available with 19 ink colors to choose from. Please Note: An additional charge will be applied if you choose a second ink color. No extra charges for plates, set up or shipping. Provide our custom bag department with your camera ready artwork or logo - or choose one of our font choices. These 25" X 28" heavy weight, RoughNeck⢠Converta Bags will be screen printed exclusively for you at our on-site, state-of-the-art screen printing facility. Maximum imprint size 12 3/4" X 17" using one color or 12 3/4" x 15" using two colors. Minimum purchase of 50 bags. Please Note: Custom products cannot be ordered on line, please contact our Custom Department @ 1-800-531-2943 x 250. Bag and ink color may vary from picture due to computer setting variances. Sample print shown in photo.

Reusable Custom Printed Converta Bags® assure customers you're thinking green, while giving them a versatile Counter Bag that converts into a garment bag for their pick-up order. Personalize your Converta Bags with your company name or logo. One or two color process available with 19 ink colors to choose from. Please Note: An additional charge will be applied if you choose a second ink color. No extra charges for plates, set up or shipping. Provide our custom bag department with your camera ready artwork or logo - or choose one of our font choices. These 25" X 28" heavy weight, RoughNeck⢠Converta Bags will be screen printed exclusively for you at our on-site, state-of-the-art screen printing facility. Maximum imprint size 12 3/4" X 17" using one color or 12 3/4" x 15" using two colors. Minimum purchase of 50 bags. Please Note: Custom products cannot be ordered on line, please contact our Custom Department @ 1-800-531-2943 x 250. Bag and ink color may vary from picture due to computer setting variances. Sample print shown in photo.

Supplier's Site

Technical Specifications

  Cleaner's Supply, Inc.
Product Category Industrial Containers
Product Number CNVB300GN
Product Name Plain Converta Bag® Long 25" x 54" Custom Printed - Green
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1981379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.57 inch (40 mm)
Length 4.13 inch (105 mm)
View Details