Cleaner's Supply, Inc. Plain Converta Bag® 25" x 28" closed 25" x 40" open - Navy CNVB20NV

Description
This Reusable Converta Bags® assures customers you're thinking green, while giving them a versatile Counter Bag that converts into a garment bag for their pick-up order. Bag color may vary from picture due to computer setting variances. Sample print shown in photo.
Description
This Reusable Converta Bags® assures customers you're thinking green, while giving them a versatile Counter Bag that converts into a garment bag for their pick-up order. Bag color may vary from picture due to computer setting variances. Sample print shown in photo.

Suppliers

Company
Product
Description
Supplier Links
Plain Converta Bag® 25
Conklin, NY, USA
Plain Converta Bag® 25" x 28" closed 25" x 40" open - Navy
CNVB20NV
Plain Converta Bag® 25" x 28" closed 25" x 40" open - Navy CNVB20NV
This Reusable Converta Bags® assures customers you're thinking green, while giving them a versatile Counter Bag that converts into a garment bag for their pick-up order. Bag color may vary from picture due to computer setting variances. Sample print shown in photo.

This Reusable Converta Bags® assures customers you're thinking green, while giving them a versatile Counter Bag that converts into a garment bag for their pick-up order. Bag color may vary from picture due to computer setting variances. Sample print shown in photo.

Supplier's Site

Technical Specifications

  Cleaner's Supply, Inc.
Product Category Industrial Containers
Product Number CNVB20NV
Product Name Plain Converta Bag® 25" x 28" closed 25" x 40" open - Navy
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1252350 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded
Height 22.8 inch (579 mm)
View Details