Cleaner's Supply, Inc. Counter Bag w/Strap 24" x 36" Gold CBS30GO

Description
Our oversized 24" X 36" Roughneck® Solid Color Counter Bags with black side strap are made of a consistent, heavyweight fabric that is durable, long-lasting, and tear-resistant. Also featuring gripper-locked grommets and self-locking closures, these counter bags are the best quality on the market. Please Note: actual color may vary from picture due to computer setting variances.
Description
Our oversized 24" X 36" Roughneck® Solid Color Counter Bags with black side strap are made of a consistent, heavyweight fabric that is durable, long-lasting, and tear-resistant. Also featuring gripper-locked grommets and self-locking closures, these counter bags are the best quality on the market. Please Note: actual color may vary from picture due to computer setting variances.

Suppliers

Company
Product
Description
Supplier Links
Counter Bag w/Strap 24
Conklin, NY, USA
Counter Bag w/Strap 24" x 36" Gold
CBS30GO
Counter Bag w/Strap 24" x 36" Gold CBS30GO
Our oversized 24" X 36" Roughneck® Solid Color Counter Bags with black side strap are made of a consistent, heavyweight fabric that is durable, long-lasting, and tear-resistant. Also featuring gripper-locked grommets and self-locking closures, these counter bags are the best quality on the market. Please Note: actual color may vary from picture due to computer setting variances.

Our oversized 24" X 36" Roughneck® Solid Color Counter Bags with black side strap are made of a consistent, heavyweight fabric that is durable, long-lasting, and tear-resistant. Also featuring gripper-locked grommets and self-locking closures, these counter bags are the best quality on the market. Please Note: actual color may vary from picture due to computer setting variances.

Supplier's Site

Technical Specifications

  Cleaner's Supply, Inc.
Product Category Industrial Containers
Product Number CBS30GO
Product Name Counter Bag w/Strap 24" x 36" Gold
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 707130 - RS Components, Ltd.
Specs
Container Type Bag
Height 17.72 inch (450 mm)
Width 28.94 inch (735 mm)
View Details