Cleaner's Supply, Inc. Counter Bag w/Strap 24" x 36" Green CBS30GN

Description
Our oversized 24" X 36" Roughneck® Solid Color Counter Bags with black side strap are made of a consistent, heavyweight fabric that is durable, long-lasting, and tear-resistant. Also featuring gripper-locked grommets and self-locking closures, these counter bags are the best quality on the market. Please Note: actual color may vary from picture due to computer setting variances.
Description
Our oversized 24" X 36" Roughneck® Solid Color Counter Bags with black side strap are made of a consistent, heavyweight fabric that is durable, long-lasting, and tear-resistant. Also featuring gripper-locked grommets and self-locking closures, these counter bags are the best quality on the market. Please Note: actual color may vary from picture due to computer setting variances.

Suppliers

Company
Product
Description
Supplier Links
Counter Bag w/Strap 24
Conklin, NY, USA
Counter Bag w/Strap 24" x 36" Green
CBS30GN
Counter Bag w/Strap 24" x 36" Green CBS30GN
Our oversized 24" X 36" Roughneck® Solid Color Counter Bags with black side strap are made of a consistent, heavyweight fabric that is durable, long-lasting, and tear-resistant. Also featuring gripper-locked grommets and self-locking closures, these counter bags are the best quality on the market. Please Note: actual color may vary from picture due to computer setting variances.

Our oversized 24" X 36" Roughneck® Solid Color Counter Bags with black side strap are made of a consistent, heavyweight fabric that is durable, long-lasting, and tear-resistant. Also featuring gripper-locked grommets and self-locking closures, these counter bags are the best quality on the market. Please Note: actual color may vary from picture due to computer setting variances.

Supplier's Site

Technical Specifications

  Cleaner's Supply, Inc.
Product Category Industrial Containers
Product Number CBS30GN
Product Name Counter Bag w/Strap 24" x 36" Green
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173792 - RS Components, Ltd.
Specs
Container Type Bag
Height 10 inch (254 mm)
Width 10 inch (254 mm)
View Details