Cleaner's Supply, Inc. Plain Green Converta Bag⢠Custom Printed 25â x 54â ADCNVB300

Description
Use our reusable Custom Printed Green Converta Bags that convert into a garment bag. Personalize your Converta Bags with your company name or logo. One or two color process available with 19 ink colors to choose from. Please Note: An additional charge will be applied if you choose a second ink color. No extra charges for plates, set up or shipping. Provide our Custom Print Department with your camera ready artwork or logo - or choose one of our font choices. These 22" X 28" closed, 25" x 54" open Heavy-weight Converta Bags with a 3" Gusset will be screen printed exclusively for you at our on-site, state-of-the-art screen printing facility. Maximum imprint size 12 3/4" X 17" using one color or 12 3/4" x 15" using two colors. Minimum purchase of 50 bags. Please Note: Custom products cannot be ordered on line, please contact our Custom Department @ 1-800-531-2943 x 250. Bag and ink color may vary from picture due to computer setting variances. Sample print and color chart shown.
Description
Use our reusable Custom Printed Green Converta Bags that convert into a garment bag. Personalize your Converta Bags with your company name or logo. One or two color process available with 19 ink colors to choose from. Please Note: An additional charge will be applied if you choose a second ink color. No extra charges for plates, set up or shipping. Provide our Custom Print Department with your camera ready artwork or logo - or choose one of our font choices. These 22" X 28" closed, 25" x 54" open Heavy-weight Converta Bags with a 3" Gusset will be screen printed exclusively for you at our on-site, state-of-the-art screen printing facility. Maximum imprint size 12 3/4" X 17" using one color or 12 3/4" x 15" using two colors. Minimum purchase of 50 bags. Please Note: Custom products cannot be ordered on line, please contact our Custom Department @ 1-800-531-2943 x 250. Bag and ink color may vary from picture due to computer setting variances. Sample print and color chart shown.

Suppliers

Company
Product
Description
Supplier Links
Plain Green Converta Bag⢠Custom Printed 25â x 54â - ADCNVB300 - Cleaner's Supply, Inc.
Conklin, NY, USA
Plain Green Converta Bag⢠Custom Printed 25â x 54â
ADCNVB300
Plain Green Converta Bag⢠Custom Printed 25â x 54â ADCNVB300
Use our reusable Custom Printed Green Converta Bags that convert into a garment bag. Personalize your Converta Bags with your company name or logo. One or two color process available with 19 ink colors to choose from. Please Note: An additional charge will be applied if you choose a second ink color. No extra charges for plates, set up or shipping. Provide our Custom Print Department with your camera ready artwork or logo - or choose one of our font choices. These 22" X 28" closed, 25" x 54" open Heavy-weight Converta Bags with a 3" Gusset will be screen printed exclusively for you at our on-site, state-of-the-art screen printing facility. Maximum imprint size 12 3/4" X 17" using one color or 12 3/4" x 15" using two colors. Minimum purchase of 50 bags. Please Note: Custom products cannot be ordered on line, please contact our Custom Department @ 1-800-531-2943 x 250. Bag and ink color may vary from picture due to computer setting variances. Sample print and color chart shown.

Use our reusable Custom Printed Green Converta Bags that convert into a garment bag. Personalize your Converta Bags with your company name or logo. One or two color process available with 19 ink colors to choose from. Please Note: An additional charge will be applied if you choose a second ink color. No extra charges for plates, set up or shipping. Provide our Custom Print Department with your camera ready artwork or logo - or choose one of our font choices. These 22" X 28" closed, 25" x 54" open Heavy-weight Converta Bags with a 3" Gusset will be screen printed exclusively for you at our on-site, state-of-the-art screen printing facility. Maximum imprint size 12 3/4" X 17" using one color or 12 3/4" x 15" using two colors. Minimum purchase of 50 bags. Please Note: Custom products cannot be ordered on line, please contact our Custom Department @ 1-800-531-2943 x 250. Bag and ink color may vary from picture due to computer setting variances. Sample print and color chart shown.

Supplier's Site

Technical Specifications

  Cleaner's Supply, Inc.
Product Category Industrial Containers
Product Number ADCNVB300
Product Name Plain Green Converta Bag⢠Custom Printed 25â x 54â
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details