PART # 89 -- AQUEOUS SINK PARTS WASHER MODEL 94
Safety-Kleen Systems, Inc.
Aqueous Sink Parts Washer Model 94
Part # 89
Suppliers
Aqueous Sink Parts Washer Model 94
Part # 89
Technical Specifications
|
Product Category
|
Industrial Parts Washers and Cleaning Systems |
|
Product Number
|
Part # 89 |
|
Product Name
|
Aqueous Sink Parts Washer Model 94 |
|
Machine Type
|
Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
|
|
Temperature
|
120 F (48.89 C)
|
|
Source
|
Electric
|
|
Part Loading
|
Offhand or Handheld
|
|
Part Capacity
|
25 lbs (11.34 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Sames North American Corporation
Machine Type
Agitated Immersion or Scrub Tank; Dry Cleaning
Source
Electric
Part Loading
TopLoad
View Details
Machine Type
Ultrasonic Cleaner
Internal Length
31.5 inch (800 mm)
Internal Width
23.6 inch (600 mm)
View Details
Machine Type
Ultrasonic Cleaner
Part Capacity
2.21 lbs (1 kg)
View Details
Machine Type
Air and water; (CompleteSystem)
Part Loading
Basket
View Details