PART # 4016 -- AQUEOUS PAINT GUN CLEANER
Safety-Kleen Systems, Inc.
Aqueous Paint Gun Cleaner
Part # 4016
Suppliers
Aqueous Paint Gun Cleaner
Part # 4016
Technical Specifications
|
Product Category
|
Industrial Parts Washers and Cleaning Systems |
|
Product Number
|
Part # 4016 |
|
Product Name
|
Aqueous Paint Gun Cleaner |
|
Machine Type
|
Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
|
|
Source
|
Air Power
|
|
Part Loading
|
Offhand or Handheld
|
|
Part Capacity
|
75 lbs (34.01 kg)
|
|
Internal Length
|
29.0 inch (737 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Sames North American Corporation
Machine Type
Agitated Immersion or Scrub Tank; Dry Cleaning
Source
Electric
Part Loading
TopLoad
View Details
Machine Type
Ultrasonic Cleaner
Internal Length
11.8 inch (300 mm)
Internal Width
6.0 inch (153 mm)
View Details
Machine Type
Ultrasonic Cleaner
Part Capacity
2.21 lbs (1 kg)
View Details
Machine Type
Air and water; (CompleteSystem)
Part Loading
Basket
View Details