PART # 38 -- CYCLONIC PARTS WASHER MODEL 23
Safety-Kleen Systems, Inc.
Cyclonic Parts Washer Model 23
Part # 38
Suppliers
Cyclonic Parts Washer Model 23
Part # 38
Technical Specifications
|
Product Category
|
Industrial Parts Washers and Cleaning Systems |
|
Product Number
|
Part # 38 |
|
Product Name
|
Cyclonic Parts Washer Model 23 |
|
Machine Type
|
Degreaser; Solvent or Solvent Vapor Cleaning System; (CompleteSystem)
|
|
Source
|
Electric
|
|
Part Loading
|
Offhand or Handheld
|
|
Part Capacity
|
25 lbs (11.34 kg)
|
|
Internal Length
|
36.0 inch (914 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Sames North American Corporation
Machine Type
Agitated Immersion or Scrub Tank; Dry Cleaning
Source
Electric
Part Loading
TopLoad
View Details
Machine Type
Ultrasonic Cleaner
Internal Length
19.5 inch (495 mm)
Internal Width
11.6 inch (295 mm)
View Details
Machine Type
Ultrasonic Cleaner
Part Capacity
2.21 lbs (1 kg)
View Details
Machine Type
Air and water; (CompleteSystem)
Part Loading
Basket
View Details