Clarke International Air Filter C03396

Description
AIR FILTER, INDOOR SERVICE ONLY, WASHABLE, FOR CLARKE FIRE PUMP MODEL JU6H-UF30. FREE 2 YEAR RADWELL WARRANTY
Description
AIR FILTER, INDOOR SERVICE ONLY, WASHABLE, FOR CLARKE FIRE PUMP MODEL JU6H-UF30. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Air Filter - 102156270 - Radwell International
Willingboro, NJ, United States
Air Filter
102156270
Air Filter 102156270
AIR FILTER, INDOOR SERVICE ONLY, WASHABLE, FOR CLARKE FIRE PUMP MODEL JU6H-UF30. FREE 2 YEAR RADWELL WARRANTY

AIR FILTER, INDOOR SERVICE ONLY, WASHABLE, FOR CLARKE FIRE PUMP MODEL JU6H-UF30. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Air Filter -  - Radwell International
Willingboro, NJ, United States
Air Filter
Air Filter
CLARKE Automotive C03396

CLARKE Automotive C03396

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 102156270
Product Name Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

172mm Plastic Fan Filter Assembly - PFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 5.91 inch (150 mm)
View Details
60mm Fan Filter Media 45PPI - 09250-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
HVAC Air Filters - 1221773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Media roll
Airflow 1181 SCFM (2008 m³/hr)
View Details