The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time.
The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under continuous operation is of paramount importance.
The unique compact vertical construction of the bellows/air pump allows installation in tight spaces.
Special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the boxer pump can be supplied in virtually any voltage specification - subject to quantities.
| Clark Solutions | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | VIB24 |
| Product Name | Series VIB Vibrating Armature Gas Pump |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Application | Scientific; Medical / Laboratory; Instrumentation |
| Pumping Speed | 0.0883 CFM (0.1501 m³/hr) |
| Ultimate Vacuum | 641 torr (4.7 in Hg vac) |