Clark Solutions Series 12 Explosion Proof Temperature Switch R2

Description
12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and protection from the environment. The 12 Series is approved for use in hazardous locations worldwide, from offshore oil rigs to process and energy applications, to protection of capital equipment. Triple approval (UL, cUL and ATEX) means the 12 Series meets the demanding requirements of hazardous locations. It can be used in a wide variety of applications where space is at a premium. Ambient temperatures can be as low as -58°F (-50°C) or as high as 203°F (95°C). All metal wetted parts comply with NACE MR-0175. The stainless steel design and enclosure type 4X rating assure long-term performance in the toughest applications. Features: Compact stainless steel construction Convenient field setting and adjustment UL, cUL and ATEX approved for Div. 1 or Zone 1 hazardous locations SPDT or DPDT hermetically sealed switches Snap-acting Belleville spring for long life, vibration resistance and stability
Datasheet
Description
12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and protection from the environment. The 12 Series is approved for use in hazardous locations worldwide, from offshore oil rigs to process and energy applications, to protection of capital equipment. Triple approval (UL, cUL and ATEX) means the 12 Series meets the demanding requirements of hazardous locations. It can be used in a wide variety of applications where space is at a premium. Ambient temperatures can be as low as -58°F (-50°C) or as high as 203°F (95°C). All metal wetted parts comply with NACE MR-0175. The stainless steel design and enclosure type 4X rating assure long-term performance in the toughest applications. Features: Compact stainless steel construction Convenient field setting and adjustment UL, cUL and ATEX approved for Div. 1 or Zone 1 hazardous locations SPDT or DPDT hermetically sealed switches Snap-acting Belleville spring for long life, vibration resistance and stability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 12 Explosion Proof Temperature Switch - R2 - Clark Solutions
Hudson, MA, USA
Series 12 Explosion Proof Temperature Switch
R2
Series 12 Explosion Proof Temperature Switch R2
12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and protection from the environment. The 12 Series is approved for use in hazardous locations worldwide, from offshore oil rigs to process and energy applications, to protection of capital equipment. Triple approval (UL, cUL and ATEX) means the 12 Series meets the demanding requirements of hazardous locations. It can be used in a wide variety of applications where space is at a premium. Ambient temperatures can be as low as -58°F (-50°C) or as high as 203°F (95°C). All metal wetted parts comply with NACE MR-0175. The stainless steel design and enclosure type 4X rating assure long-term performance in the toughest applications. Features: Compact stainless steel construction Convenient field setting and adjustment UL, cUL and ATEX approved for Div. 1 or Zone 1 hazardous locations SPDT or DPDT hermetically sealed switches Snap-acting Belleville spring for long life, vibration resistance and stability

12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and protection from the environment. The 12 Series is approved for use in hazardous locations worldwide, from offshore oil rigs to process and energy applications, to protection of capital equipment.

Triple approval (UL, cUL and ATEX) means the 12 Series meets the demanding requirements of hazardous locations. It can be used in a wide variety of applications where space is at a premium. Ambient temperatures can be as low as -58°F (-50°C) or as high as 203°F (95°C). All metal wetted parts comply with NACE MR-0175. The stainless steel design and enclosure type 4X rating assure long-term performance in the toughest applications.

Features:

  • Compact stainless steel construction
  • Convenient field setting and adjustment
  • UL, cUL and ATEX approved for Div. 1 or Zone 1 hazardous locations
  • SPDT or DPDT hermetically sealed switches
  • Snap-acting Belleville spring for long life, vibration resistance and stability
Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Thermal Switches and Thermal Protectors
Product Number R2
Product Name Series 12 Explosion Proof Temperature Switch
Switch Type Bi-Metal; Gas-Actuated / Vapor-Tension (Bulb & Capillary); (Flexible Capillary)
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
Mounting/Configuration Surface Mount
Features Automatic Reset; Hermetically Sealed; Direct Immersion; Explosion Proof
High Temperature Set Point 0 to 150 F (-18 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat DCF 010 - 01012.0-21 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
1/2
Portage Electric Products, Inc.
Specs
Switch Type Normally Open, NO; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Welded Lead Wire Connections
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Explosion-Proof Pressure Switch - 120 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Direct Immersion; Explosion Proof
Poles Single Pole, SP (optional feature); Double Pole, DP (optional feature)
View Details