Clark Solutions Custom Level Switch FS001C

Description
Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary. The valve body is fabricated from steel and therefore is limited to use with air and other inert gases. The KSV3 is a three way configuration and is available for 12 VDC and 24 VDC power. Product uses are on medical equipment such as filling and venting a cuff on automatic blood pressure measurement equipment, appliance applications and a range of industrial low pressure pneumatic on-off flow diverting applications.
Datasheet
Description
Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary. The valve body is fabricated from steel and therefore is limited to use with air and other inert gases. The KSV3 is a three way configuration and is available for 12 VDC and 24 VDC power. Product uses are on medical equipment such as filling and venting a cuff on automatic blood pressure measurement equipment, appliance applications and a range of industrial low pressure pneumatic on-off flow diverting applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom Level Switch - FS001C - Clark Solutions
Hudson, MA, USA
Custom Level Switch
FS001C
Custom Level Switch FS001C
Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary. The valve body is fabricated from steel and therefore is limited to use with air and other inert gases. The KSV3 is a three way configuration and is available for 12 VDC and 24 VDC power. Product uses are on medical equipment such as filling and venting a cuff on automatic blood pressure measurement equipment, appliance applications and a range of industrial low pressure pneumatic on-off flow diverting applications.

Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary.
The valve body is fabricated from steel and therefore is limited to use with air and other inert gases.
The KSV3 is a three way configuration and is available for 12 VDC and 24 VDC power.
Product uses are on medical equipment such as filling and venting a cuff on automatic blood pressure measurement equipment, appliance applications and a range of industrial low pressure pneumatic on-off flow diverting applications.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Flow Meters
Product Number FS001C
Product Name Custom Level Switch
Meter Technology Electromagnetic
Meter Type Volumetric Flow Meter
Operating Temperature -20 to 200 F (-29 to 93 C)
Pipe Diameter 0.25 to ? inch (6.35 to ? mm)
Mounting In-line
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - V3D air velocity sensor - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 0.0011 to 0.1413 SCFM (0.0018 to 0.2401 m³/hr)
Accuracy 5 ±%
View Details
CALIBRATION COLUMNS - CG-PP250 - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Threaded; FNPT
Operating Pressure 15 psi (10.56 m H2O)
View Details
Thermal Mass Flow Sensor - SFS01 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Product Standards RoHS
View Details
Pressure Sensing Digital Flowmeter -  - EXAIR
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 to 8.00 inch (50.8 to 203 mm)
Process Media Type Gas
View Details