Clark Solutions Capacitive Humidity Sensor FH A636 - HR1

Description
The FHA-Series humidity sensors work with ALMEMO® series indicators and data loggers to provide accurate measurement of relative humidity, temperature, dew point, mixture ratio, enthalpy, and partial vapor pressure. The capacitance sensor used in the FHA-series contains a glass substrate with a humidity-sensitive polymer layer between two metal electrodes. The absorption of water in the thin film changes with relative humidity, and therefore changes the capacitance between the two electrodes. The measuring signal is directly proportional to the relative humidity and is independent of changes in atmospheric pressure. Standard sensor cable length is 5 feet.
Datasheet
Description
The FHA-Series humidity sensors work with ALMEMO® series indicators and data loggers to provide accurate measurement of relative humidity, temperature, dew point, mixture ratio, enthalpy, and partial vapor pressure. The capacitance sensor used in the FHA-series contains a glass substrate with a humidity-sensitive polymer layer between two metal electrodes. The absorption of water in the thin film changes with relative humidity, and therefore changes the capacitance between the two electrodes. The measuring signal is directly proportional to the relative humidity and is independent of changes in atmospheric pressure. Standard sensor cable length is 5 feet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Humidity Sensor - FH A636 - HR1 - Clark Solutions
Hudson, MA, USA
Capacitive Humidity Sensor
FH A636 - HR1
Capacitive Humidity Sensor FH A636 - HR1
The FHA-Series humidity sensors work with ALMEMO® series indicators and data loggers to provide accurate measurement of relative humidity, temperature, dew point, mixture ratio, enthalpy, and partial vapor pressure. The capacitance sensor used in the FHA-series contains a glass substrate with a humidity-sensitive polymer layer between two metal electrodes. The absorption of water in the thin film changes with relative humidity, and therefore changes the capacitance between the two electrodes. The measuring signal is directly proportional to the relative humidity and is independent of changes in atmospheric pressure. Standard sensor cable length is 5 feet.

The FHA-Series humidity sensors work with ALMEMO® series indicators and data loggers to provide accurate measurement of relative humidity, temperature, dew point, mixture ratio, enthalpy, and partial vapor pressure. The capacitance sensor used in the FHA-series contains a glass substrate with a humidity-sensitive polymer layer between two metal electrodes. The absorption of water in the thin film changes with relative humidity, and therefore changes the capacitance between the two electrodes. The measuring signal is directly proportional to the relative humidity and is independent of changes in atmospheric pressure. Standard sensor cable length is 5 feet.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Moisture Meters
Product Number FH A636 - HR1
Product Name Capacitive Humidity Sensor
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - HM1520-ND - DigiKey
Specs
Relative Humidity Range 1 to 99 %
Relative Humidity Accuracy 2 %
Operating Temp -22 to 140 F (-30 to 60 C)
View Details
2 suppliers
Humidity probe - HPM.HYT.939p.P.0.SK.SA.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Electronic Hygrotherm ETF 012 - 01230.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details