Clark Solutions 8000 Series Hand Calibration Pump 8135

Description
Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the material prevents heat transfer from hands to process. This can be a particularly tedious problem when calibrating low pressure devices.
Datasheet
Description
Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the material prevents heat transfer from hands to process. This can be a particularly tedious problem when calibrating low pressure devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8000 Series Hand Calibration Pump - 8135 - Clark Solutions
Hudson, MA, USA
8000 Series Hand Calibration Pump
8135
8000 Series Hand Calibration Pump 8135
Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the material prevents heat transfer from hands to process. This can be a particularly tedious problem when calibrating low pressure devices.

Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight.
The plastic case materials are easy to grip and the material prevents heat transfer from hands to process. This can be a particularly tedious problem when calibrating low pressure devices.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 8135
Product Name 8000 Series Hand Calibration Pump
Pump Type Hand Foot Pump; Testing or Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102674 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Central Heating Pumps - 2484946 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details