Clark Solutions 12 Series Explosion Proof Pressure Switch 6B

Description
12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and protection from the environment. The 12 Series is approved for use in hazardous locations worldwide, from offshore oil rigs to process and energy applications, to protection of capital equipment. Triple approval (UL, cUL and ATEX) means the 12 Series meets the demanding requirements of hazardous locations. It can be used in a wide variety of applications where space is at a premium. Ambient temperatures can be as low as -58°F (-50°C) or as high as 203°F (95°C). All metal wetted parts comply with NACE MR-0175. The stainless steel design and enclosure type 4X rating assure long-term performance in the toughest applications.
Datasheet
Description
12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and protection from the environment. The 12 Series is approved for use in hazardous locations worldwide, from offshore oil rigs to process and energy applications, to protection of capital equipment. Triple approval (UL, cUL and ATEX) means the 12 Series meets the demanding requirements of hazardous locations. It can be used in a wide variety of applications where space is at a premium. Ambient temperatures can be as low as -58°F (-50°C) or as high as 203°F (95°C). All metal wetted parts comply with NACE MR-0175. The stainless steel design and enclosure type 4X rating assure long-term performance in the toughest applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Series Explosion Proof Pressure Switch - 6B - Clark Solutions
Hudson, MA, USA
12 Series Explosion Proof Pressure Switch
6B
12 Series Explosion Proof Pressure Switch 6B
12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and protection from the environment. The 12 Series is approved for use in hazardous locations worldwide, from offshore oil rigs to process and energy applications, to protection of capital equipment. Triple approval (UL, cUL and ATEX) means the 12 Series meets the demanding requirements of hazardous locations. It can be used in a wide variety of applications where space is at a premium. Ambient temperatures can be as low as -58°F (-50°C) or as high as 203°F (95°C). All metal wetted parts comply with NACE MR-0175. The stainless steel design and enclosure type 4X rating assure long-term performance in the toughest applications.

12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and protection from the environment. The 12 Series is approved for use in hazardous locations worldwide, from offshore oil rigs to process and energy applications, to protection of capital equipment.

Triple approval (UL, cUL and ATEX) means the 12 Series meets the demanding requirements of hazardous locations. It can be used in a wide variety of applications where space is at a premium. Ambient temperatures can be as low as -58°F (-50°C) or as high as 203°F (95°C). All metal wetted parts comply with NACE MR-0175. The stainless steel design and enclosure type 4X rating assure long-term performance in the toughest applications.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Pressure Switches
Product Number 6B
Product Name 12 Series Explosion Proof Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas; Handles Hazardous Materials
Switch Point Range 25 to 65 psi (17.59 to 45.75 m H2O)
Deadband 3 to 10 psi (2.11 to 7.04 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Pressure Switch - 120 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details
Pressure Sensors, Transducers - Industrial - 1882-6039123-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 145 psi (102 m H2O)
Accuracy 1 ±% FS
View Details
Vacuum Switches - 2023267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Material Gas; Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
225P NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Piston
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details