Clark Solutions 400 Series Pressure Switch 535

Description
The 400 Series is a versatile family of pressure, differential pressure and temperature switches for applications which require single or multiple switching capabilities. Dual or triple switch versions provide multi-output in applications such as alarm and shutdown, pre-alarm and alarm, high/low limit or level staging functions. They are available in both hex screw adjustment and dial set point adjustment versions, and have a wide variety of available options. Triple switch J403’s may be used for liquid level control. In this application, three pressure settings correspond to "pumping out"elevations in a sump pump. The 400 Series continues to be widely used throughout the process industries, from industrial gas production, energy generation, and pulp and paper, to applications involving pumps, turbines, compressors and heavy equipment, where threshold protection and control of functions is required.
Datasheet
Description
The 400 Series is a versatile family of pressure, differential pressure and temperature switches for applications which require single or multiple switching capabilities. Dual or triple switch versions provide multi-output in applications such as alarm and shutdown, pre-alarm and alarm, high/low limit or level staging functions. They are available in both hex screw adjustment and dial set point adjustment versions, and have a wide variety of available options. Triple switch J403’s may be used for liquid level control. In this application, three pressure settings correspond to "pumping out"elevations in a sump pump. The 400 Series continues to be widely used throughout the process industries, from industrial gas production, energy generation, and pulp and paper, to applications involving pumps, turbines, compressors and heavy equipment, where threshold protection and control of functions is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 Series Pressure Switch - 535 - Clark Solutions
Hudson, MA, USA
400 Series Pressure Switch
535
400 Series Pressure Switch 535
The 400 Series is a versatile family of pressure, differential pressure and temperature switches for applications which require single or multiple switching capabilities. Dual or triple switch versions provide multi-output in applications such as alarm and shutdown, pre-alarm and alarm, high/low limit or level staging functions. They are available in both hex screw adjustment and dial set point adjustment versions, and have a wide variety of available options. Triple switch J403’s may be used for liquid level control. In this application, three pressure settings correspond to "pumping out"elevations in a sump pump. The 400 Series continues to be widely used throughout the process industries, from industrial gas production, energy generation, and pulp and paper, to applications involving pumps, turbines, compressors and heavy equipment, where threshold protection and control of functions is required.

The 400 Series is a versatile family of pressure, differential pressure and temperature switches for applications which require single or multiple switching capabilities. Dual or triple switch versions provide multi-output in applications such as alarm and shutdown, pre-alarm and alarm, high/low limit or level staging functions. They are available in both hex screw adjustment and dial set point adjustment versions, and have a wide variety of available options.

Triple switch J403’s may be used for liquid level control. In this application, three pressure settings correspond to "pumping out"elevations in a sump pump. The 400 Series continues to be widely used throughout the process industries, from industrial gas production, energy generation, and pulp and paper, to applications involving pumps, turbines, compressors and heavy equipment, where threshold protection and control of functions is required.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Pressure Switches
Product Number 535
Product Name 400 Series Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Gas
Features Alarm Indicator
Switch Point Range 0.3611 to 9.03 psi (0.2542 to 6.35 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Switch - Delta-Pro ™ 24 Series - United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details
Vacuum Switches - 1000680 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Material Gas; Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
225P-NEMA-4X-7-9-13-Pressure-Switch-Tamper-Proof -  - Neo-Dyn
Specs
Sensor Technology Piston
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Pressure Switch - TBS 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details