Clark Solutions Boxer Series Diaphragm Pump 3102

Description
The DC motor driven Boxer 3000 diaphragm pump is ideal for pressure or vacuum applications where low current and reliability are the prime requirements. Boxer 3000 diaphragm pumps are manufactured in non-corrosive materials. The wetted path is metal free. Silicone diaphragm and valves allow trouble-free operation even in extremely low temperatures. The Boxer 3000 diaphragm pump is available in dual or quad-head construction. Each pumping head can be run as a separate entity or combined with the other heads in a series or parallel configuration to match a large variety of applications. This unique construction allows the Boxer 3000 series to be configured, for example, for simultaneous delivery of gas in two of its heads, and liquid in the other two heads. Boxer 3000 diaphragm pumps are oil free. The absence of any sliding seals or components in the fluid path of the pump guarantees a contamination free transfer of media, whether liquid or gas. The fluid version is self-priming and can run dry without any adverse effect. The exit and entry port plate can be rotated and fixed in four different positions to aid assembly in OEM applications.
Datasheet
Description
The DC motor driven Boxer 3000 diaphragm pump is ideal for pressure or vacuum applications where low current and reliability are the prime requirements. Boxer 3000 diaphragm pumps are manufactured in non-corrosive materials. The wetted path is metal free. Silicone diaphragm and valves allow trouble-free operation even in extremely low temperatures. The Boxer 3000 diaphragm pump is available in dual or quad-head construction. Each pumping head can be run as a separate entity or combined with the other heads in a series or parallel configuration to match a large variety of applications. This unique construction allows the Boxer 3000 series to be configured, for example, for simultaneous delivery of gas in two of its heads, and liquid in the other two heads. Boxer 3000 diaphragm pumps are oil free. The absence of any sliding seals or components in the fluid path of the pump guarantees a contamination free transfer of media, whether liquid or gas. The fluid version is self-priming and can run dry without any adverse effect. The exit and entry port plate can be rotated and fixed in four different positions to aid assembly in OEM applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxer Series Diaphragm Pump - 3102 - Clark Solutions
Hudson, MA, USA
Boxer Series Diaphragm Pump
3102
Boxer Series Diaphragm Pump 3102
The DC motor driven Boxer 3000 diaphragm pump is ideal for pressure or vacuum applications where low current and reliability are the prime requirements. Boxer 3000 diaphragm pumps are manufactured in non-corrosive materials. The wetted path is metal free. Silicone diaphragm and valves allow trouble-free operation even in extremely low temperatures. The Boxer 3000 diaphragm pump is available in dual or quad-head construction. Each pumping head can be run as a separate entity or combined with the other heads in a series or parallel configuration to match a large variety of applications. This unique construction allows the Boxer 3000 series to be configured, for example, for simultaneous delivery of gas in two of its heads, and liquid in the other two heads. Boxer 3000 diaphragm pumps are oil free. The absence of any sliding seals or components in the fluid path of the pump guarantees a contamination free transfer of media, whether liquid or gas. The fluid version is self-priming and can run dry without any adverse effect. The exit and entry port plate can be rotated and fixed in four different positions to aid assembly in OEM applications.

The DC motor driven Boxer 3000 diaphragm pump is ideal for pressure or vacuum applications where low current and reliability are the prime requirements. Boxer 3000 diaphragm pumps are manufactured in non-corrosive materials. The wetted path is metal free. Silicone diaphragm and valves allow trouble-free operation even in extremely low temperatures.
The Boxer 3000 diaphragm pump is available in dual or quad-head construction. Each pumping head can be run as a separate entity or combined with the other heads in a series or parallel configuration to match a large variety of applications. This unique construction allows the Boxer 3000 series to be configured, for example, for simultaneous delivery of gas in two of its heads, and liquid in the other two heads.
Boxer 3000 diaphragm pumps are oil free. The absence of any sliding seals or components in the fluid path of the pump guarantees a contamination free transfer of media, whether liquid or gas. The fluid version is self-priming and can run dry without any adverse effect.
The exit and entry port plate can be rotated and fixed in four different positions to aid assembly in OEM applications.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number 3102
Product Name Boxer Series Diaphragm Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 0.5297 CFM (0.9008 m³/hr)
Ultimate Vacuum 525 torr (9.2 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Dry vacuum pumps (Screw type) SHINKO SEIKI - SST200 - Daitron Co., Ltd.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
View Details
Vacuum Generator, Venturi 460 - 938-7460 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 14 CFM (23.81 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details
In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details