Clark Solutions 12 Series Explosion Proof Pressure Switch 2B

Description
12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and protection from the environment. The 12 Series is approved for use in hazardous locations worldwide, from offshore oil rigs to process and energy applications, to protection of capital equipment. Triple approval (UL, cUL and ATEX) means the 12 Series meets the demanding requirements of hazardous locations. It can be used in a wide variety of applications where space is at a premium. Ambient temperatures can be as low as -58°F (-50°C) or as high as 203°F (95°C). All metal wetted parts comply with NACE MR-0175. The stainless steel design and enclosure type 4X rating assure long-term performance in the toughest applications.
Datasheet
Description
12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and protection from the environment. The 12 Series is approved for use in hazardous locations worldwide, from offshore oil rigs to process and energy applications, to protection of capital equipment. Triple approval (UL, cUL and ATEX) means the 12 Series meets the demanding requirements of hazardous locations. It can be used in a wide variety of applications where space is at a premium. Ambient temperatures can be as low as -58°F (-50°C) or as high as 203°F (95°C). All metal wetted parts comply with NACE MR-0175. The stainless steel design and enclosure type 4X rating assure long-term performance in the toughest applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Series Explosion Proof Pressure Switch - 2B - Clark Solutions
Hudson, MA, USA
12 Series Explosion Proof Pressure Switch
2B
12 Series Explosion Proof Pressure Switch 2B
12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and protection from the environment. The 12 Series is approved for use in hazardous locations worldwide, from offshore oil rigs to process and energy applications, to protection of capital equipment. Triple approval (UL, cUL and ATEX) means the 12 Series meets the demanding requirements of hazardous locations. It can be used in a wide variety of applications where space is at a premium. Ambient temperatures can be as low as -58°F (-50°C) or as high as 203°F (95°C). All metal wetted parts comply with NACE MR-0175. The stainless steel design and enclosure type 4X rating assure long-term performance in the toughest applications.

12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and protection from the environment. The 12 Series is approved for use in hazardous locations worldwide, from offshore oil rigs to process and energy applications, to protection of capital equipment.

Triple approval (UL, cUL and ATEX) means the 12 Series meets the demanding requirements of hazardous locations. It can be used in a wide variety of applications where space is at a premium. Ambient temperatures can be as low as -58°F (-50°C) or as high as 203°F (95°C). All metal wetted parts comply with NACE MR-0175. The stainless steel design and enclosure type 4X rating assure long-term performance in the toughest applications.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Pressure Switches
Product Number 2B
Product Name 12 Series Explosion Proof Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas; Handles Hazardous Materials
Switch Point Range 15 to 45 psi (10.56 to 31.67 m H2O)
Deadband 0.2000 to 0.7000 psi (0.1408 to 0.4926 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Differrential Pressure Switch - J21K Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Vacuum
Material Gas
View Details
Vacuum Switches - 1000676 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Negative pressure, positive pressure
Material Gas; Air
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
View Details
125P NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
View Details
Pressure Switch - 3900 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details