Clark Solutions Model 1359 Y Strainer 1359FS6

Description
Model 1359 Strainers have a basket type filtering element with double mesh stainless steel construction. The strainer body material is of iron. Model 1359 incorporates a flanged cover with drainage connection. The model has a particle retention capacity from 100 microns. This model is ideal for protecting Clark and other solenoid valves from damage related to particle contamination.
Datasheet
Description
Model 1359 Strainers have a basket type filtering element with double mesh stainless steel construction. The strainer body material is of iron. Model 1359 incorporates a flanged cover with drainage connection. The model has a particle retention capacity from 100 microns. This model is ideal for protecting Clark and other solenoid valves from damage related to particle contamination.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 1359 Y Strainer - 1359FS6 - Clark Solutions
Hudson, MA, USA
Model 1359 Y Strainer
1359FS6
Model 1359 Y Strainer 1359FS6
Model 1359 Strainers have a basket type filtering element with double mesh stainless steel construction. The strainer body material is of iron. Model 1359 incorporates a flanged cover with drainage connection. The model has a particle retention capacity from 100 microns. This model is ideal for protecting Clark and other solenoid valves from damage related to particle contamination.

Model 1359 Strainers have a basket type filtering element with double mesh stainless steel construction. The strainer body material is of iron.

Model 1359 incorporates a flanged cover with drainage connection. The model has a particle retention capacity from 100
microns.

This model is ideal for protecting Clark and other solenoid valves from damage related to particle contamination.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Strainers
Product Number 1359FS6
Product Name Model 1359 Y Strainer
Strainer Style Strainer Assembly
Strainer Type Simplex Basket; Y-strainers
Applications General Purpose
Media Liquid; Gas; Steam
Pipe Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strainer, 875 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Osprey™ 74.00 Inch (in) Diameter (A) Gravity Strainer - 17 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
Pump Strainers & Filters - 4582203 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 3/4 in bsp
Materials Bronze; Bronze
View Details