Clark Solutions Model 24 Differential Pressure Switch 013

Description
The 24 Series differential pressure and vacuum switch offers a unique blend of compact size, excellent performance, environmental protection and attractive price. Available with brass or polysulfone® pressure connections, the Model 24 Pressure Switch will stand up in your most corrosive applications. The precision snap-acting switch and sensitive diaphragms combine to provide a narrow deadband and repeatability of approximately ±1% of range span. The convenient, externally accessible adjustment screw is multi-turn to provide easy set point adjustability. The force-balanced design gives the Model 24 excellent vibration resistance. The Model 24 Vacuum Switch was designed to be a compact, cost-effective differential pressure switch for applications such as proof-of-flow, filter monitoring, etc. It depends on two opposing diaphragms to sense pressure on the "High" and "Low" pressure outputs of a system. The resulting pressure differential is transmitted through a linkage to a snap-action electrical switch, providing an output when a pre-set difference is exceeded. This set point can be easily modified while under pressure via an external adjusting screw. This adjustment "pre-loads" the actuation mechanism, which results in excellent vibration-resistance . Straight pressure and vacuum versions, with a single diaphragm, are also available.
Datasheet
Description
The 24 Series differential pressure and vacuum switch offers a unique blend of compact size, excellent performance, environmental protection and attractive price. Available with brass or polysulfone® pressure connections, the Model 24 Pressure Switch will stand up in your most corrosive applications. The precision snap-acting switch and sensitive diaphragms combine to provide a narrow deadband and repeatability of approximately ±1% of range span. The convenient, externally accessible adjustment screw is multi-turn to provide easy set point adjustability. The force-balanced design gives the Model 24 excellent vibration resistance. The Model 24 Vacuum Switch was designed to be a compact, cost-effective differential pressure switch for applications such as proof-of-flow, filter monitoring, etc. It depends on two opposing diaphragms to sense pressure on the "High" and "Low" pressure outputs of a system. The resulting pressure differential is transmitted through a linkage to a snap-action electrical switch, providing an output when a pre-set difference is exceeded. This set point can be easily modified while under pressure via an external adjusting screw. This adjustment "pre-loads" the actuation mechanism, which results in excellent vibration-resistance . Straight pressure and vacuum versions, with a single diaphragm, are also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 24 Differential Pressure Switch - 013 - Clark Solutions
Hudson, MA, USA
Model 24 Differential Pressure Switch
013
Model 24 Differential Pressure Switch 013
The 24 Series differential pressure and vacuum switch offers a unique blend of compact size, excellent performance, environmental protection and attractive price. Available with brass or polysulfone® pressure connections, the Model 24 Pressure Switch will stand up in your most corrosive applications. The precision snap-acting switch and sensitive diaphragms combine to provide a narrow deadband and repeatability of approximately ±1% of range span. The convenient, externally accessible adjustment screw is multi-turn to provide easy set point adjustability. The force-balanced design gives the Model 24 excellent vibration resistance. The Model 24 Vacuum Switch was designed to be a compact, cost-effective differential pressure switch for applications such as proof-of-flow, filter monitoring, etc. It depends on two opposing diaphragms to sense pressure on the "High" and "Low" pressure outputs of a system. The resulting pressure differential is transmitted through a linkage to a snap-action electrical switch, providing an output when a pre-set difference is exceeded. This set point can be easily modified while under pressure via an external adjusting screw. This adjustment "pre-loads" the actuation mechanism, which results in excellent vibration-resistance . Straight pressure and vacuum versions, with a single diaphragm, are also available.

The 24 Series differential pressure and vacuum switch offers a unique blend of compact size, excellent performance, environmental protection and attractive price. Available with brass or polysulfone® pressure connections, the Model 24 Pressure Switch will stand up in your most corrosive applications. The precision snap-acting switch and sensitive diaphragms combine to provide a narrow deadband and repeatability of approximately ±1% of range span. The convenient, externally accessible adjustment screw is multi-turn to provide easy set point adjustability. The force-balanced design gives the Model 24 excellent vibration resistance.

The Model 24 Vacuum Switch was designed to be a compact, cost-effective differential pressure switch for applications such as proof-of-flow, filter monitoring, etc. It depends on two opposing diaphragms to sense pressure on the "High" and "Low" pressure outputs of a system. The resulting pressure differential is transmitted through a linkage to a snap-action electrical switch, providing an output when a pre-set difference is exceeded. This set point can be easily modified while under pressure via an external adjusting screw. This adjustment "pre-loads" the actuation mechanism, which results in excellent vibration-resistance. Straight pressure and vacuum versions, with a single diaphragm, are also available.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Pressure Switches
Product Number 013
Product Name Model 24 Differential Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Material Liquid (optional feature); Gas
Switch Point Range 1 to 10 psi (0.7038 to 7.04 m H2O)
Deadband 0.7500 psi (0.5278 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure and Temperature Electronic Switch - Excela™ - United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Gauge
Material Gas
View Details
Vacuum Switches - 2133311 - RS Components, Ltd.
Specs
Pressure Measurement Gauge; Vacuum; Gauge Pressure
Material Gas; Air, inert gas
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Vacuum Switches - 2970046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Working Pressure Range 2.9 to 36.26 psi (2.04 to 25.52 m H2O)
Vacuum Range 1876 torr (-43.93 in Hg vac)
View Details
125P NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
View Details