Clark Solutions Pressure/Vacuum Pump, DC Powered Diaphragm Type 0116026

Description
Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.
Datasheet
Description
Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure/Vacuum Pump, DC Powered Diaphragm Type - 0116026 - Clark Solutions
Hudson, MA, USA
Pressure/Vacuum Pump, DC Powered Diaphragm Type
0116026
Pressure/Vacuum Pump, DC Powered Diaphragm Type 0116026
Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.

Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Air Compressors
Product Number 0116026
Product Name Pressure/Vacuum Pump, DC Powered Diaphragm Type
Compressor Technology Diaphragm
Power Source DC; 18 V
Lubrication Style Oil-free
Unlock Full Specs
to access all available technical data

Similar Products

Single-Stage Ring Compressors - VFZ601A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 5 HP
Mounting Skid / Base Plate Mounted
View Details
Rogers - KNW Series Oil-Free Rotary Screw Air Compressor - rogers-knw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 72 to 2400 SCFM (122 to 4079 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 20 to 500 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details