The FA49-02595 is a 3.5-inch Intelligent Display from Quarktwin Technology Ltd., featuring a P/CAP touchscreen with a resolution of 320 x 240 pixels (QVGA). This display is designed for easy integration into electronic equipment, supported by a metal protective cover and four fixing points. It operates within a temperature range of -20°C to +70°C and is EMC compliant, meeting various standards for electromagnetic compatibility. The display offers a brightness of 450 cd/m² and a viewing angle of 140° vertically and 160° horizontally. It supports a color depth ranging from 4096 to 65,000 colors and includes advanced clicking area processing for the touchscreen. Communication options include USB, RS232, and CAN bus, with a power supply requirement of 5V or 6-36V. The device has a maximum consumption of 1.3W and features a storage memory of 32 MB for graphical layouts. This product is suitable for applications requiring a compact and robust HMI solution with versatile connectivity options.
Human Machine Interface (HMI) Touchscreen 3.5" Color
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | FA49-02595 |
| Product Name | Human Machine Interface (HMI) |
| Device Type | Storage Interface |