The FA49-02131 is a 7-inch Intelligent Display from Quarktwin Technology Ltd., featuring a resistive touchscreen with a resolution of 800 x 480 pixels (WVGA). It is designed for a wide range of applications, offering a temperature operating range from -20°C to +70°C and a storage temperature range from -30°C to +80°C. The display is equipped with a white LED backlight providing a brightness of 400 cd/m² and a viewing angle of 120° vertically and 140° horizontally. This HMI module supports multiple communication interfaces, including RS232, CAN 2.0B, and USB, making it versatile for integration into various electronic systems. It has a maximum power consumption of 4.5W and can operate on a power supply of 5V or a range of 6-36V. The device is EMC compliant, ensuring reliable performance in electromagnetic environments. The Intelligent Display is suitable for applications requiring a robust and user-friendly interface.
Human Machine Interface (HMI) Touchscreen 7.0" Color
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | FA49-02131 |
| Product Name | Human Machine Interface (HMI) |
| Device Type | Storage Interface |