Bonomi North America, Inc. 0.25" 2-Way, Carbon Steel NPT Ball Valve 600LL-1/4-LS2-EXN

Description
0.25" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Non-Contact Explosion Proof Limit Switch
Request a Quote Datasheet
Description
0.25" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Non-Contact Explosion Proof Limit Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25
Charlotte, NC, United States
0.25" 2-Way, Carbon Steel NPT Ball Valve
600LL-1/4-LS2-EXN
0.25" 2-Way, Carbon Steel NPT Ball Valve 600LL-1/4-LS2-EXN
0.25" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Non-Contact Explosion Proof Limit Switch

0.25" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Non-Contact Explosion Proof Limit Switch

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 600LL-1/4-LS2-EXN
Product Name 0.25" 2-Way, Carbon Steel NPT Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Deadman Spring Return Lever Full Port Stainless Steel Ball Valve - 2200SRL-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 1.25 inch (31.75 mm)
View Details
3 pc. Stainless Steel Standard Port Instrumentation Ball Valve - 1300-3/8 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
Lever Operated Lug-style Butterfly Valve - 531S-10 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 10.00 inch (254.00 mm)
View Details
3-Way Reduced Port L-ported Lead Free Brass Ball Valve - 365NLF-3 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details