Copper alloy 1x3P Tin 9.5mm 4 1 3 -40℃~+105℃ 30A 300V Green 10~26 Direct Insert Plugin,P=9.5mm Screw Terminal Blocks ROHS
Copper Alloy 1x3P Tin 9.5mm 4 1 3 -40°C~+105°C 30A 300V Green 10~26 Straight Plugin,P=9.5mm Screw terminal ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | MX950-9.5-03P-GN01-Cu-PS-A | MX950-9.5-03P-GN01-Cu-PS-A |
| Product Name | Terminal Blocks | Connectors >> Screw terminal |
| Mounting Options | Straight | |
| Termination Options | Screw Clamp | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 9.50 mm (0.37 inches) |