Straight pin -40°C~+105°C 1 3.5mm 300V 8A 2 Copper Alloy 1x2P Green Tin Screw fixed Plugin,P=3.5mm Pluggable System Terminal Block ROHS
Straight Needle -40℃~+105℃ 1 3.5mm 300V 8A 2 Copper alloy 1x2P Green Tin Screw Fixing Plugin,P=3.5mm Pluggable System Terminal Block ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | MX15EDGVM-3.5-02P-GN01-Cu-A | MX15EDGVM-3.5-02P-GN01-Cu-A |
| Product Name | Connectors >> Pluggable System Terminal Block | Terminal Blocks |
| Mounting Options | Straight pin | 35 mm DIN Rail |
| Features | Terminal Plug | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |