Copper Alloy 1x3P Tin 5mm 2.5 1 3 -40°C~+105°C 10A 300V Green 12~24 Straight Plugin,P=5mm Screw terminal ROHS
Copper alloy 1x3P Tin 5mm 2.5 1 3 -40℃~+105℃ 10A 300V Green 12~24 Direct Insert Plugin,P=5mm Screw Terminal Blocks ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | MX128-5.0-03P-GN01-Cu-Y-A | MX128-5.0-03P-GN01-Cu-Y-A |
| Product Name | Connectors >> Screw terminal | Terminal Blocks |
| Mounting Options | Straight | |
| Termination Options | Screw Clamp | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 5.00 mm (0.20 inches) |