1x2P -40°C~+105°C 65A 300V Gray 6~26 Straight 10.16mm 10 1 2 Plugin,P=10.16mm Screw terminal ROHS
1x2P -40℃~+105℃ 65A 300V Gray 6~26 Direct Insert 10.16mm 10 1 2 Plugin,P=10.16mm Screw Terminal Blocks ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | KFA-1016-10.16-2P | KFA-1016-10.16-2P |
| Product Name | Connectors >> Screw terminal | Terminal Blocks |
| Mounting Options | Straight | |
| Termination Options | Screw Clamp | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 10.16 mm (0.40 inches) |