300V 8A 8 Bend -40℃~+105℃ 1 3.81mm 1x8P Green Receptacle-Close Screw Fixing Push-Pull,P=3.81mm Pluggable System Terminal Block ROHS
300V 8A 8 Bend -40°C~+105°C 1 3.81mm 1x8P Green Board Edge/Receptacle-Clos
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | KF2EDGRM-3.81-8P | KF2EDGRM-3.81-8P |
| Product Name | Terminal Blocks | Connectors >> Pluggable System Terminal Block |
| Mounting Options | Bend | |
| Features | Terminal Plug | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |