320V 15A 6 2.5 1 12~24 5.08mm 1x6P Green Plug P=5.08mm Pluggable System Terminal Block ROHS
320V 15A 6 2.5 1 12~24 5.08mm 1x6P Green Plug P=5.08mm Pluggable System Terminal Block ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | KF2EDGK-5.08-6P | KF2EDGK-5.08-6P |
| Product Name | Connectors >> Pluggable System Terminal Block | Terminal Blocks |
| Features | Terminal Plug | |
| Contacts Pitch | 5.08 mm (0.20 inches) | |
| North American | 12 to 24 AWG |