Red, Green, Blue (RGB) 618nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 1.85V Red, 2.7V Green, 2.75V Blue 6-SMD, No Lead
Red, Green, Blue (RGB) 618nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 1.85V Red, 2.7V Green, 2.75V Blue 6-SMD, No Lead
Red, Green, Blue (RGB) 618nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 1.85V Red, 2.7V Green, 2.75V Blue 6-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1642-CL-340T-SD-TDKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 6-SMD, No Lead |
| LED Type | Red; Green; Blue; Multi-Colored |
| Peak Wavelength | 470 to 618 nm (4700 to 6180 Å) |