Citizen Micro Co., Ltd. DC Motor WZB03-4.5

Description
Iron Core Motor
Datasheet
Description
Iron Core Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - WZB03-4.5 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
WZB03-4.5
DC Motor WZB03-4.5
Iron Core Motor

Iron Core Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number WZB03-4.5
Product Name DC Motor
DC Construction Permanent Magnet
DC Voltage Range 4.5 VDC
Output Power 4.30E-4 HP
Continuous Current 0.0500 amps
Continuous Torque 0.0 In-lbs (0.0020 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2884528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.2100 amps
Continuous Torque 1.3 In-lbs (1.53 kg-cm)
Gearbox Ratio 43 : 1
View Details
DC-Micromotors Series 1516 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.5834 in-oz/amp (4.12 mN-m/amp)
Rotor Inertia 5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details
PTRF-400C Precious Metal Brushed Direct Current (DC) Micro Motors - PTRF-400C-11400 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 1.0 to 6.0 VDC
View Details
DC Micro Motor - 76mm-4 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details