Citizen Micro Co., Ltd. DC Motor WZA01-03

Description
Iron Core Motor
Datasheet
Description
Iron Core Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - WZA01-03 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
WZA01-03
DC Motor WZA01-03
Iron Core Motor

Iron Core Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number WZA01-03
Product Name DC Motor
DC Construction Permanent Magnet
DC Voltage Range 3.0 VDC
Output Power 1.42E-4 HP
Continuous Current 0.0600 amps
Continuous Torque 0.0 In-lbs (6.02E-4 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 3213186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.0821 kg-cm)
Units Metric
Shaft Size 0.250 inch (6.4 mm)
View Details
Brushless DC-Flat Motors Series 3216 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 5.07 in-oz/amp (35.8 mN-m/amp)
View Details
6800 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-550SM-6428 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 3.6 to 7.2 VDC
Output Power 0.0284 HP
View Details
DC Micro Motor - 76mm - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details