Iron Core Motor
| Citizen Micro Co., Ltd. | |
|---|---|
| Product Category | DC Motors |
| Product Number | SK35-T04 |
| Product Name | DC Motor |
| DC Construction | Coreless / Slotless |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Output Power | 0.0035 HP |
| Continuous Current | 0.1600 amps |