Citizen Micro Co., Ltd. DC Motor SCR18-3710

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR18-3710 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR18-3710
DC Motor SCR18-3710
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR18-3710
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 2.77 in-oz/amp (19.53 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 276763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 3.42E-4 HP
Continuous Current 0.0850 amps
Shaft Speed 12000 rpm
View Details
DC Micro Motor - BD44ZY95 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII30-80-007A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 20.1 In-lbs (23.16 kg-cm)
View Details