Citizen Micro Co., Ltd. Gear Motor SCR16G-SR3501A-06 206

Description
Coreless Motor, Spur Gearhead
Datasheet
Description
Coreless Motor, Spur Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - SCR16G-SR3501A-06 206 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gear Motor
SCR16G-SR3501A-06 206
Gear Motor SCR16G-SR3501A-06 206
Coreless Motor, Spur Gearhead

Coreless Motor, Spur Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearmotors
Product Number SCR16G-SR3501A-06 206
Product Name Gear Motor
Motor Type DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-1113225013-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details
Micro linear servo 100mm 50:1 - P8-100-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
DC motor/ DC Gearmotor with Planetary Gearbox - 12**...12*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details