Citizen Micro Co., Ltd. DC Motor SCR16-2503

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR16-2503 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR16-2503
DC Motor SCR16-2503
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR16-2503
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 7521989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.1140 kg-cm)
Units Metric
Shaft Size 0.236 inch (6.0 mm)
View Details
DC Micro Motor - BRS-395SH - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Housed Brushless DC (BLDC) Motor - DIH14-20-BDYA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.4 In-lbs (0.4286 kg-cm)
View Details