Citizen Micro Co., Ltd. DC Motor SCR13-2801

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR13-2801 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR13-2801
DC Motor SCR13-2801
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR13-2801
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 2.48 in-oz/amp (17.5 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 2883623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.6800 amps
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Gearbox Ratio 76 : 1
View Details
DC Micro Motor - 76mm-10 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Housed Brushless DC (BLDC) Motor - DIH23-30-007A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.4 In-lbs (3.88 kg-cm)
View Details