Citizen Micro Co., Ltd. DC Motor SCR13-2004

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR13-2004 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR13-2004
DC Motor SCR13-2004
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR13-2004
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Torque Constant 0.6655 in-oz/amp (4.7 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 2887599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.0074 HP
Continuous Torque 26.5 In-lbs (30.61 kg-cm)
Gearbox Ratio 625 : 1
View Details
DC Micro Motor - BD40 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DIH10-27-001A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 0.4 In-lbs (0.4082 kg-cm)
View Details